EN
  • EN
  • DE

SN75107BNS

Part No SN75107BNS
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DUAL LINE RECEIVER 14SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 701 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896814-SN75107BNS
Ultra Librarian 3D Model Ultra Librarian SN75107BNS CAD Model

Description

The SN75107BNS is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This dual line receiver is part of the company's extensive range of interface ICs, which are widely used in digital communication systems.

Key Features

  • Dual Differential Line Receivers: The SN75107BNS contains two independent differential line receivers, each designed to meet the standards for balanced and unbalanced digital data transmission.
  • High-Speed Operation: This IC is capable of operating at high speeds, making it suitable for a variety of high-performance applications that require rapid data transfer.
  • Wide Voltage Range: It operates over a broad range of voltages, allowing for flexible integration into different system designs.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for energy-efficient designs and battery-powered applications.
  • Integrated Protection: The SN75107BNS features integrated protection circuits that enhance the robustness of the device against electrical disturbances such as transients.
  • Industry Standard Pin Configuration: Its industry-standard pin configuration makes it easy to integrate into existing designs and PCB layouts.

Applications

The SN75107BNS is ideal for a wide range of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Networking equipment
  • High-speed data interfaces

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN75107BNS is no exception. Manufactured to stringent standards, this IC ensures consistent performance and longevity in the field, making it a trusted choice for engineers and designers around the globe.

Ordering Information

The product is available in a 16-pin plastic dip package and can be ordered using the part number SN75107BNS. For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess