EN
  • EN
  • DE

SN74V3670-6PEU

Part No SN74V3670-6PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 8192X36 FIFO MEMORY 128LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 36 128-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 288K (8K x 36)
Function Synchronous
Data Rate 166MHz
Access Time 4.5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 795171-SN74V3670-6PEU
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V3670
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74V3670-6PEU CAD Model

Description

Introducing the SN74V3670-6PEU from Texas Instruments

The SN74V3670-6PEU is a high-performance integrated circuit from Texas Instruments designed to meet the rigorous demands of modern electronic systems. This versatile chip is an essential component for designers focusing on creating efficient and reliable solutions for data processing and signal management applications.

Key Features

  • Advanced Technology: Leveraging Texas Instruments' state-of-the-art design and manufacturing processes, the SN74V3670-6PEU offers unmatched performance and durability.
  • High-Speed Operation: This IC is optimized for high-speed data handling, ensuring rapid and efficient data transfer and processing, which is crucial for today's fast-paced electronic environments.
  • Low Power Consumption: With an emphasis on energy efficiency, the SN74V3670-6PEU minimizes power usage, making it ideal for portable and battery-powered devices.
  • Robust Interface: Its robust I/O interface guarantees reliable communication with other components in the system, facilitating seamless integration into complex circuits.
  • Compact Form Factor: The compact packaging of the SN74V3670-6PEU allows for a smaller footprint on printed circuit boards (PCBs), providing more space for additional components and functionalities.

Applications

The SN74V3670-6PEU is suitable for a wide array of applications, including but not limited to:

  • Data communication systems
  • Networking equipment
  • Signal processing units
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74V3670-6PEU is no exception. Each chip undergoes rigorous testing to ensure it meets the highest standards of performance and longevity. This dedication to excellence makes the SN74V3670-6PEU a trusted choice for engineers and manufacturers globally.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design support. This ensures that integrating the SN74V3670-6PEU into your projects is supported by comprehensive documentation and expert assistance.

Whether you are developing cutting-edge technology or optimizing existing systems, the SN74V3670-6PEU from Texas Instruments offers the performance, efficiency, and reliability you need to succeed.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess