EN
  • EN
  • DE

SN74ACT7882-20FN

Part No SN74ACT7882-20FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X18 68-PLCC / Synchronous FIFO 36K (2K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Memory Size 36K (2K x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number 74ACT7882
Other Names -296-4498-5,-296-4498-5,2156-SN74ACT7882-20FN-TI,296-4498-5R,296-4498-5,-SN74ACT7882-20FNR,TEXTISSN74ACT7882-20FN
Standard Package 18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258853-SN74ACT7882-20FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7882-20FN CAD Model

Description

SN74ACT7882-20FN: High-Speed CMOS Logic 1024 x 18 Synchronous FIFO Memory

The SN74ACT7882-20FN is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-speed CMOS logic synchronous FIFO (First-In, First-Out) memory is optimized for data buffering applications and is a crucial component in a wide range of digital systems where data throughput and integrity are of utmost importance.

Key Features

  • Memory Capacity: The device boasts a memory capacity of 1024 words by 18 bits, providing ample space for data storage and retrieval in a FIFO structure.
  • Speed: With a 20ns read/write cycle time, the SN74ACT7882-20FN ensures fast data processing, making it suitable for high-speed operations.
  • Compatibility: The device operates seamlessly with a variety of microprocessors and microcontrollers, thanks to its flexible bus-matching architecture.
  • Interface: It features a straightforward, user-friendly interface with simple control lines for read (R̅E̅) and write (W̅R̅) operations.
  • Expandability: Multiple devices can be cascaded to increase depth and width, providing scalability for larger data storage requirements.
  • Power Consumption: Designed with power efficiency in mind, it offers a low-power standby mode, reducing power consumption when the FIFO is not actively being accessed.
  • Package: The SN74ACT7882-20FN is housed in a durable 80-pin plastic flat pack (FN suffix), ensuring reliable operation even in harsh conditions.

Applications

The versatility of the SN74ACT7882-20FN makes it an ideal choice for various applications, including:

  • Telecommunications and networking equipment, where data buffering and synchronization are critical.
  • High-speed data acquisition systems that require temporary data storage during bursts of input.
  • Real-time video and audio processing where consistent data flow is necessary for smooth playback and recording.
  • Industrial control systems that depend on orderly data management and signal processing.

With its robust design and high-speed performance, the SN74ACT7882-20FN from Texas Instruments is a reliable and efficient solution for designers looking to implement FIFO memory in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess