EN
  • EN
  • DE
  • IT

AK4252VU

Part No AK4252VU
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description Output Coupling Capacitor-less Video Amp with LPF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143223-AK4252VU
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4252VU CAD Model

Description

The AK4252VU is a high-performance audio codec IC designed by Asahi Kasei Microsystems (AKM). It is primarily used in applications requiring high-fidelity audio processing, such as professional audio equipment, digital audio workstations, and high-end consumer audio products. The AK4252VU integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to enable the encoding and decoding of audio signals.

Applications

  • Digital audio workstations (DAWs)
  • Audio interfaces
  • Mixing consoles
  • High-end audio players
  • Professional recording equipment

Features

  • High-resolution ADCs and DACs: Provides high-quality audio conversion with minimal distortion.
  • Low noise and distortion: Ensures clean and accurate audio reproduction.
  • Multiple input and output channels: Supports a variety of audio configurations.
  • Digital audio interface: Compatible with standard digital audio protocols.
  • Built-in filters: Reduces unwanted noise and artifacts.
  • Compact package: Allows for integration into small form-factor devices.

Benefits

  • Superior audio quality: Delivers exceptional audio performance for professional and high-end consumer applications.
  • Versatile connectivity: Supports a wide range of audio devices and interfaces.
  • Reduced system complexity: Integrates multiple audio processing functions into a single chip.
  • Improved reliability: High-quality components and robust design ensure long-term reliability.
  • Enhanced performance: Provides advanced features for optimizing audio performance.

Additional Details

The AK4252VU typically includes several ADCs and DACs, allowing for simultaneous recording and playback of multiple audio channels. It supports various sampling rates and bit depths, providing flexibility for different audio formats. The digital audio interface usually supports protocols like I2S, TDM, or similar standards. The datasheet provides detailed specifications for noise levels, distortion, and other performance metrics. Proper power supply decoupling and thermal management are essential for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess