Products specifications

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74S
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 12ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 96 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74S175
Other Names SN74S175DE4,TEXTISSN74S175D,SN74S175DE4,SN74S175DG4,SN74S175DG4,2156-SN74S175D
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258334-SN74S175D
Ultra Librarian 3D Model Ultra Librarian SN74S175D CAD Model

Description

The SN74S175D is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the 74S series and features four edge-triggered D-type flip-flops with clear and complementary outputs. It is widely used in digital systems for temporary data storage, data transfer, and manipulation.

Key Features

  • Logic Type: D-Type Flip-Flop - The device is designed to store bits of data with a D-type input interface.
  • Number of Circuits: 4 - The quad configuration allows for multiple bits of data to be stored simultaneously.
  • Output Type: Complementary - Each flip-flop has both normal and inverted outputs, providing flexible options for downstream logic circuits.
  • Trigger Type: Positive Edge - The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable operation in synchronous systems.
  • Clear Input: Asynchronous - The clear input allows for the immediate resetting of all flip-flops, independent of the clock signal.
  • Supply Voltage: 4.75V to 5.25V - The SN74S175D operates within a standard TTL range, making it compatible with many digital systems.
  • IC Package Type: SOIC - The small-outline integrated circuit package is space-efficient and suitable for automated surface-mount assembly processes.
  • Operating Temperature: -55°C to 125°C - The device is designed to withstand extreme environmental conditions, ensuring reliability and performance.

Applications

The SN74S175D is ideal for a wide range of applications, including:

  • Data storage and transfer in computer systems and registers.
  • Control systems where precise timing and data manipulation are required.
  • Communication systems for buffering and data synchronization.
  • Industrial electronics where robust and reliable performance is necessary.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74S175D is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. With TI's reputation for excellence, you can trust the SN74S175D to be a dependable component in your electronic designs.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.1640
ECAD model for SN74HC112D
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Lowest to $0.4799
ECAD model for 74HCT74PW-Q100,118
ON Semiconductor
OCTAL D FLIP-FLOP | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $1.3400
ECAD model for MC74AC273DW
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $3.1348
ECAD model for SN74AHC16374DGGR
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL SC88
Lowest to $0.1034
ECAD model for 74LVC1G175GW,125
ON Semiconductor
Quad Parallel Register with Enable | IC FF D-TYPE SNGL 4BIT 16SOIC
Need more? Email Us
ECAD model for 74F379SC
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ECAD model for DM74ALS74AN
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
ON Semiconductor
3.3V / 5V ECL JK Flip-Flop
Need more? Email Us
ECAD model for MC100EP35DR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention