Products specifications

Category Resistors>Through Hole Resistors
Mfr Vishay Dale
Series CMF
Package Bulk
Resistance 2.34 MOhms
Tolerance ±1%
Power (Watts) 1.5W
Composition Metal Film
Features Flame Retardant Coating, Moisture Resistant, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 175°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Number of Terminations 2
Base Product Number CMF65
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0090
Standard Package 100
Win Source Part Number 987129-CMF652M3400FKBF
Ultra Librarian 3D Model Ultra Librarian CMF652M3400FKBF CAD Model

Description

The Vishay Dale CMF652M3400FKBF is a metal film resistor suitable for use in various electronic devices.

  • Manufacturer: Vishay Dale
  • Series: CMF
  • Power Rating: 1.5W
  • Resistance: 2.34 MOhms
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Packaging: Axial Tape
  • Standard Package Quantity: 100
  • Operating Temperature Range: -55°C to 175°C
  • Market Availability: open market

You May Also Be Interested in

Ohmite
RES 50 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 20J50RE
Vishay
CAP
Need more? Email Us
ECAD model for RS00510K00FB12
Ohmite
RES 500 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J500E
Vishay
RES 200 OHM 1/2W 1% AXIAL
Need more? Email Us
ECAD model for CMF55200R00FHEK
Ohmite
RES 400 OHM 1% 3W AXIAL
Need more? Email Us
ECAD model for 43F400E
Vishay
RES 33.2K OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C3322FC100
KOA Speer
RESISTOR
Need more? Email Us
ECAD model for MOSX3CT631R2R4J
Ohmite
RES 1 GOHM 1% 10W AXIAL
Need more? Email Us
ECAD model for MOX94021007FTE
Ohmite
RES 12 OHM 1% 3W AXIAL
Need more? Email Us
ECAD model for 43F12RE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention