EN
  • EN
  • DE

SN74LVTH32245ZKER

Part No SN74LVTH32245ZKER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V ABT BUS TRANSCEIVER WITH 3 STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 96PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Family Part Number 74LVTH32245
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1256010-SN74LVTH32245ZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH32245ZKER CAD Model

Description

SN74LVTH32245ZKER - Texas Instruments

The SN74LVTH32245ZKER is a high-performance, 32-bit bus transceiver from Texas Instruments, designed with a low-voltage, HSTL-interface and intended for bidirectional communication between data buses. This integrated circuit (IC) is an ideal choice for facilitating data transfer in a wide range of applications, from high-speed networking to advanced computing systems, where signal integrity and high data throughput are essential.

Featuring a 3.3V LVTTL logic-level interface on the A side and a 1.5V or 1.8V HSTL logic interface on the B side, it provides a seamless bridge between different voltage domains, ensuring compatibility and reducing the need for additional level-shifting components. The SN74LVTH32245ZKER offers a non-inverting data flow, which means that the data presented to the inputs will be output exactly as is, without any inversion, preserving data integrity.

The device supports bus hold on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when they are not actively being driven. This feature is particularly useful in multipoint or hot-insertion applications where it is important to avoid data corruption during transient conditions.

With its robust design, the SN74LVTH32245ZKER is capable of driving heavily loaded buses with the lowest propagation delay and skew, which is critical for maintaining the timing budget in high-speed digital systems. The IC is housed in an 80-pin R-LQFP (ZA) package, which is optimized for minimal footprint and compatible with standard surface-mount technology (SMT) processes, simplifying the PCB design and assembly.

The SN74LVTH32245ZKER also includes features such as power-off protection, which ensures that the device's outputs are in a high-impedance state when it is powered down, preventing potential damage to the IC or other components in the system. Additionally, the device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications where reliability and performance in extreme temperatures are required.

Overall, the SN74LVTH32245ZKER from Texas Instruments is a reliable and efficient solution for designers looking to facilitate fast and accurate data transfer in their digital systems, while maintaining signal integrity and reducing power consumption.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5674 $67.5674
2+ $55.4400 $110.8800
3+ $53.7075 $161.1225
4+ $51.9750 $207.9000
5+ $50.2425 $251.2125
7+ $45.0450 $315.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess