EN
  • EN
  • DE

SN74LVTH240ZQNR

Part No SN74LVTH240ZQNR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20BGA / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74LVT
Other Names 2156-SN74LVTH240ZQNR,TEXTISSN74LVTH240ZQNR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259182-SN74LVTH240ZQNR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH240ZQNR CAD Model

Description

Product Overview: SN74LVTH240ZQNR from Texas Instruments

The SN74LVTH240ZQNR is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the demands of high-speed signal transmission while maintaining the integrity of the signal. This integrated circuit is part of the LVTH family, which is known for its low-voltage operation and high tolerance to noise, making it an ideal choice for interfacing with modern microprocessors and digital signal processors.

The device features eight inverting buffers with 3-state outputs, which allows for bidirectional operation or connection to a bus. Each buffer has a separate output-enable (OE) input, which, when high, puts the corresponding output into a high-impedance state. This high-impedance state is crucial for bus-oriented systems where multiple drivers must be able to connect to the bus without interfering with each other.

Operating within a voltage range of 2.7V to 3.6V, the SN74LVTH240ZQNR ensures compatibility with low-voltage systems, while its optimized edge-rate control reduces the likelihood of signal cross-talk and electromagnetic interference (EMI), a common challenge in high-speed digital systems. The device also supports mixed-mode signal operation by allowing 5V tolerant inputs, which enables it to interface with both 3.3V and 5V logic levels without the need for additional level-shifting components.

The SN74LVTH240ZQNR is available in a 20-pin package and is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial applications. Its robust design and advanced features make it an excellent choice for critical applications in data communication, computing, networking, and telecommunications where signal integrity and reliability are paramount.

Overall, the SN74LVTH240ZQNR from Texas Instruments is a versatile and reliable solution for system designers looking to improve signal quality in their digital applications. Its ability to operate at low voltages, coupled with high noise immunity and 5V tolerant inputs, ensures that it can be integrated into a wide variety of high-speed digital systems with ease.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess