EN
  • EN
  • DE

ADG528FBPZ

Part No ADG528FBPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 300 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 15 Ohm
Operating Supply Voltage 15V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 250ns, 250ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 50pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 767865-ADG528FBPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG528F
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG528FBPZ CAD Model

Description

Analog Devices Inc. ADG528FBPZ Overview

The ADG528FBPZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This particular model is part of the ADG528F series, which is known for its precision and reliability in routing analog signals in various electronic systems.

Key Features

  • Multiple Channel Configurations: The ADG528FBPZ offers an 8-channel multiplexer configuration, allowing users to select one of eight single-ended inputs.
  • Low Power Consumption: Designed with CMOS technology, it ensures minimal power consumption, which is critical for battery-powered and energy-efficient applications.
  • High Performance: With its low on resistance and low leakage currents, the device provides excellent signal fidelity, ensuring minimal signal loss and distortion during switching.
  • Bidirectional Operation: The channels are bidirectional, which means they can be used to pass signals in either direction, from the common output/input to any channel or vice versa.
  • Single or Dual Supply Operation: This versatile multiplexer can operate from a single 15V supply or dual ±15V supplies, making it suitable for a wide range of applications.
  • ESD Protection: Enhanced electrostatic discharge protection is built into the device, safeguarding it against the potential damage from static electricity.
  • Latched Inputs: The digital inputs feature latches that ensure stable selection of the desired channel without glitches or transients.

Applications

The ADG528FBPZ is ideal for use in data acquisition systems, communication systems, and other applications requiring high-speed, high-precision analog signal routing. It is particularly well-suited for:

  • Test Equipment
  • Audio and Video Switching
  • Industrial Control Systems
  • Sample Hold Systems
  • Medical Equipment

Package and Quality

Encased in a compact 20-lead LCC (Leadless Chip Carrier) package, the ADG528FBPZ is designed to occupy minimal board space while offering robust performance. Analog Devices Inc. ensures that the product meets high-quality standards, with thorough testing and validation across various conditions and applications.

With its combination of features, the ADG528FBPZ from Analog Devices Inc. is a highly versatile and efficient solution for analog signal multiplexing needs across a broad spectrum of electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8181 $73.6362
4+ $30.2098 $120.8392
6+ $29.2657 $175.5942
8+ $28.3217 $226.5736
10+ $27.3776 $273.7760
13+ $24.5454 $319.0902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess