EN
  • EN
  • DE

AD7153BRMZ

Part No AD7153BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit Capacitance-to-Digital Converter | IC CAP TO DGT CNVRT 12BIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Capacitance-to-Digital Converter
Resolution (Bits) 12 b
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD7153
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136944-AD7153BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7153BRMZ CAD Model

Description

Product Overview: AD7153BRMZ by Analog Devices Inc.

The AD7153BRMZ from Analog Devices Inc. is a state-of-the-art capacitance-to-digital converter (CDC) that offers an innovative solution for precise capacitance measurement. This compact, high-performance integrated circuit is designed to cater to a wide range of applications, from proximity sensing to liquid level detection, making it an ideal choice for engineers who require reliable and accurate sensing capabilities.

Key Features

  • Resolution and Range: The AD7153BRMZ boasts a 12-bit resolution with a capacitance input range of 0.5pF to 4pF, ensuring high precision in measurement.
  • Fast Response Time: With a fast response time, this CDC can measure and report capacitance changes swiftly, making it suitable for applications that require real-time monitoring.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates on a low power supply, ranging from 2.7V to 3.6V, which is ideal for battery-powered applications.
  • Automatic Calibration: The AD7153BRMZ features automatic calibration, which minimizes the effects of temperature and environmental changes on the capacitance measurements.
  • Interface: An I²C compatible serial interface facilitates easy integration with microcontrollers and other digital systems.
  • Package: The device comes in a compact 10-lead MSOP (Mini Small Outline Package), which is conducive to space-constrained designs.

Applications

The versatility of the AD7153BRMZ makes it suitable for a diverse range of applications, including:

  • Proximity sensing for user interface controls
  • Fluid level and quality analysis in industrial and automotive systems
  • Material composition and thickness measurement
  • Humidity and moisture detection
  • Touchscreen interfaces and touchpad systems

The AD7153BRMZ is an exemplary product from Analog Devices Inc., embodying their commitment to innovation, precision, and quality. Its robust feature set and flexible applications make it a top-tier choice for professionals seeking a reliable capacitance-to-digital conversion solution.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess