EN
  • EN
  • DE

SN74LVTH16245A

Part No SN74LVTH16245A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255950-SN74LVTH16245A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16245A CAD Model

Description

SN74LVTH16245A 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs

The SN74LVTH16245A from Texas Instruments is a high-performance, 16-bit bus transceiver designed for low-voltage (3.3V) VCC operation, while providing 5V tolerant inputs. This device is part of the LVTH family, which offers high-speed operation and the true TTL input and output compatibility users expect from standard BiCMOS devices.

Key Features:

  • High-Speed Data Transfer: The SN74LVTH16245A is capable of transferring data at high speeds, making it suitable for communication between data buses in a system.
  • Bi-Directional Interface: With 16 bi-directional data lines, this transceiver can send or receive data, providing flexibility in data management.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is essential for sharing bus lines without conflict.
  • 5V Tolerant Inputs: Inputs can tolerate 5V, allowing for interfacing with higher voltage logic levels without damage.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical in battery-operated and power-sensitive applications.
  • Flow-Through Architecture: The pinout arrangement facilitates easy PCB layout by aligning the data flow from input to output.

Applications:

The SN74LVTH16245A is suitable for a wide range of applications, including:

  • Telecommunications
  • Computers and Peripherals
  • Networking Equipment
  • Data Communication
  • Signal Bridging

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 3.3V ± 0.3V
Input Voltage Tolerance 5V tolerant
Output Configuration 3-state
Operating Temperature Range -40°C to 85°C
Data Rate High-Speed

For detailed information, datasheets, and support, visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6884 $50.6520
75+ $1.3854 $103.9050
115+ $1.3421 $154.3415
155+ $1.2988 $201.3140
200+ $1.2555 $251.1000
270+ $1.1256 $303.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess