EN
  • EN
  • DE

SN74LVT244BNSR

Part No SN74LVT244BNSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V ABT OCTAL BUUFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER NON-INVERT 3.6V 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number 74LVT244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255894-SN74LVT244BNSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVT244BNSR CAD Model

Description

Product Overview: SN74LVT244BNSR by Texas Instruments

The SN74LVT244BNSR is a high-performance, BiCMOS octal buffer and line driver designed by Texas Instruments to provide state-of-the-art solutions for bus interface and signal buffering needs in advanced digital systems. This device is part of the LVT family, which stands for Low-Voltage BiCMOS Technology, and is specifically engineered to operate with a 3.3V power supply while maintaining 5V tolerant inputs.

Key Features

  • Octal Bus Interface: This device contains eight non-inverting buffers with 3-state outputs, making it ideal for interfacing with high-speed buses.
  • Low-Voltage Operation: Designed to operate at 3.3V, the SN74LVT244BNSR is perfect for systems that require low power consumption without sacrificing performance.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, allowing for interface flexibility with both 3.3V and 5V logic levels without the need for external components.
  • High Drive: The device can drive up to 64mA on the bus, ensuring strong signal transmission which is necessary for reliable data communication.
  • Low Power Dissipation: With a typical ICC of only 70 µA, the SN74LVT244BNSR is designed for power-sensitive applications.

Applications

The SN74LVT244BNSR is versatile and can be used in a wide array of applications including:

  • Bus Transceivers in Servers
  • Memory Drivers
  • Microprocessor or Microcontroller Interface
  • Data Communication Systems
  • Signal Buffering in Networking Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVT244BNSR is no exception, with its robust design ensuring a long operational lifespan even under challenging conditions. The device is available in a 20-pin SSOP package, which is not only space-efficient but also offers excellent thermal performance.

Environmental and Regulatory Compliance

The SN74LVT244BNSR complies with RoHS standards, ensuring that it is free from harmful substances such as lead, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess