EN
  • EN
  • DE

DS1243Y-120

Part No DS1243Y-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 28-DIP / 64K NV SRAM with Phantom Clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Phantom Time Chip
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Current - Timekeeping (Maximum) 7mA at 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Part Number Series DS1243
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813591-DS1243Y-120
Ultra Librarian 3D Model Ultra Librarian DS1243Y-120 CAD Model

Description

Maxim Integrated DS1243Y-120 Nonvolatile Timekeeping RAM

The DS1243Y-120 is a high-quality, integrated memory and timekeeping solution manufactured by Maxim Integrated. This product combines a full-featured real-time clock and a 4096 x 8 nonvolatile static RAM. Designed to maintain data and accurate timekeeping in the absence of an external power source, the DS1243Y-120 is an ideal choice for applications requiring reliable timekeeping and data retention without battery dependency.

The device operates in the industrial temperature range of -40°C to +85°C and is rated for a 120ns access time, making it suitable for high-performance industrial applications. The nonvolatile timekeeping RAM is powered by an onboard lithium energy source that can maintain data and real-time clock operations for over 10 years in the absence of external power.

Key features of the DS1243Y-120 include:

  • A built-in, long-life lithium battery that ensures data and time retention during power loss.
  • Integrated real-time clock (RTC) with an accuracy of ±1 minute per month at 25°C, which includes an oscillator, crystal, and backup energy source.
  • Complete clock functions including seconds, minutes, hours, day, date, month, and year with leap year compensation valid up to the year 2100.
  • 4096 x 8 nonvolatile static RAM for data storage, which is directly accessible like a conventional RAM.
  • Automatic power-fail chip deselect and write protection that prevents data corruption during power transitions.
  • Surface-mount package options, making it suitable for automated production processes.

The DS1243Y-120 is encapsulated in a 28-pin EDIP (Encapsulated Dual In-line Package) or surface mountable SOIC (Small Outline Integrated Circuit) package, providing flexibility for various design layouts. This product is commonly used in systems that require fault-tolerant data storage, such as industrial controllers, utility meters, POS terminals, and medical devices.

Maxim Integrated's commitment to quality ensures that the DS1243Y-120 provides a reliable and durable nonvolatile memory solution, with the added benefit of integrated timekeeping capabilities, making it a comprehensive component for maintaining critical data and time information.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7155 $90.7155
2+ $74.4333 $148.8666
3+ $72.1073 $216.3219
4+ $69.7813 $279.1252
5+ $67.4552 $337.2760
6+ $60.4771 $362.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess