EN
  • EN
  • DE

SN74LVT162244AZRDR

Part No SN74LVT162244AZRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 54BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVT
Other Names 296-16892-1,296-16892-2,TEXTISSN74LVT162244AZRDR,-SN74LVT162244AZRDRR,296-16892-6,-296-16892-1,2156-SN74LVT162244AZRDR,296-16892-6R,-296-16892-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259246-SN74LVT162244AZRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVT162244AZRDR CAD Model

Description

SN74LVT162244AZRDR - Texas Instruments

The SN74LVT162244AZRDR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the LVT family and is a 3.3-V ABT 16-Bit Buffer/Driver with 3-State Outputs, which is essential for applications requiring high-speed signal buffering with minimal propagation delay and skew.

The device operates from a 3.3V supply, making it suitable for interfacing with low-voltage logic, while also providing 5V tolerant I/Os, ensuring compatibility with mixed-voltage systems. This feature is particularly useful in transitional scenarios where legacy 5V systems are being upgraded to newer 3.3V logic. The SN74LVT162244AZRDR device is designed to be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers which makes it versatile for a wide range of applications.

With its 16-bit wide format, the SN74LVT162244AZRDR offers a significant amount of data throughput, which is beneficial in complex digital systems requiring high data bandwidth. The 3-state outputs ensure that multiple devices can be connected to the same data or address lines, providing a bus-like architecture. This is critical for systems where data needs to be routed or shared among multiple subsystems.

The SN74LVT162244AZRDR comes in a thin shrink small-outline package (TSSOP) with 48 pins, designated by the suffix 'AZRDR'. The TSSOP package is known for its compact footprint and reduced space on printed circuit boards (PCBs), which is ideal for space-constrained applications. Additionally, the device supports the industrial temperature range, ensuring reliability and performance even in harsh environments.

In summary, the SN74LVT162244AZRDR by Texas Instruments is a robust, high-speed 16-bit buffer/driver that is designed to meet the needs of modern digital systems requiring efficient data flow and interfacing capabilities. Its compatibility with both 3.3V and 5V systems, combined with its high data bandwidth and 3-state output control, makes it a versatile and essential component for a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8031 $50.4558
44+ $2.3000 $101.2000
68+ $2.2282 $151.5176
93+ $2.1563 $200.5359
120+ $2.0844 $250.1280
161+ $1.8688 $300.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess