EN
  • EN
  • DE

LTC1293DCSW#TRPBF

Part No LTC1293DCSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 46.5K 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LTC1293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879036-LTC1293DCSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1293DCSW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1293DCSW#TRPBF

The LTC1293DCSW#TRPBF is a high-performance, single-chip data acquisition system from Analog Devices Inc., a leader in precision analog technology. This product integrates an 8-channel multiplexer, a high-speed 12-bit analog-to-digital converter (ADC), and a serial interface into a compact 20-pin package. Designed to cater to a wide range of applications, including process control, data acquisition systems, and battery-powered instruments, the LTC1293DCSW#TRPBF offers a versatile solution for precision measurement and control tasks.

Key Features:

  • 12-Bit Resolution: The device provides a 12-bit resolution, ensuring high precision in the digital representation of analog signals.
  • 8-Channel Multiplexer: With an integrated 8-channel single-ended input multiplexer, the LTC1293DCSW#TRPBF can handle multiple signal inputs, making it suitable for multi-signal monitoring applications.
  • Serial Interface: The device features a serial I/O for easy interfacing with microprocessors and digital systems. This makes it simple to integrate into existing digital environments.
  • Single Supply Operation: It operates from a single 5V supply, reducing the complexity and cost associated with power management.
  • Sample-and-Hold: The onboard sample-and-hold circuitry ensures accurate sampling of analog signals without the need for external components.
  • Software Programmable: Users can program the LTC1293DCSW#TRPBF via software, allowing for flexibility and customization to meet specific system requirements.
  • Compact Package: The small 20-pin narrow SO package is space-efficient, making it ideal for space-constrained applications.

Applications:

  • Process Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Medical Instruments
  • Industrial Automation

The LTC1293DCSW#TRPBF by Analog Devices Inc. represents a reliable and efficient solution for designers seeking to enhance the precision and functionality of their data acquisition and control systems. Its integrated features and ease of use make it an excellent choice for a variety of demanding applications where accuracy and compact design are critical.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 563 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess