EN
  • EN
  • DE

STC12LE4052-35I-SOP20

Part No STC12LE4052-35I-SOP20
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838981-STC12LE4052-35I-SOP20
Ultra Librarian 3D Model Ultra Librarian STC12LE4052-35I-SOP20 CAD Model

Description

The STC12LE4052-35I-SOP20 is a single-chip microcontroller (MCU) produced by STC Microcontroller. It utilizes an enhanced 8051 core, offering a balance of performance and low power consumption, suitable for battery-powered applications. The SOP20 package represents a 20-pin Small Outline Package.

Applications

  • Low-power sensor nodes
  • Remote controls
  • Simple industrial control
  • Battery-powered devices
  • Small consumer appliances

Features

  • Enhanced 8051 core
  • 4KB Flash Memory
  • 256 bytes of SRAM
  • Operating voltage: 2.4V - 3.6V
  • Operating frequency: Up to 35 MHz
  • 16 Programmable I/O pins
  • Two 16-bit Timers/Counters
  • Programmable Watchdog Timer (WDT)
  • Power-down modes: Idle mode and Power-down mode
  • UART serial communication interface
  • SPI serial communication interface
  • I2C serial communication interface
  • 8-channel, 10-bit Analog-to-Digital Converter (ADC)
  • Low Voltage Reset (LVR)
  • Low Voltage Detector (LVD)

Benefits

  • Low Power Consumption: Optimized for battery-powered applications with low operating voltage and power-down modes.
  • Cost-Effective: Provides a good balance of features and price for simpler applications.
  • Versatile Communication Interfaces: Supports common serial communication protocols like UART, SPI, and I2C.
  • Flexible I/O: 16 programmable I/O pins are sufficient for many small applications.
  • Robust Operation: Includes Watchdog Timer and Low Voltage Reset/Detect for reliable performance.

Additional Details

The STC12LE4052 is designed for low-power operation, indicated by the 'LE' in the part number. The 35I indicates a 35MHz maximum clock speed and industrial temperature range. The SOP20 package is a small, surface-mount package ideal for compact designs.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess