EN
  • EN
  • DE

SN74LVT125DG4

Part No SN74LVT125DG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LVT125
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259227-SN74LVT125DG4
Ultra Librarian 3D Model Ultra Librarian SN74LVT125DG4 CAD Model

Description

Product Overview: SN74LVT125DG4

The SN74LVT125DG4 is a quadruple bus buffer gate designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically engineered to provide high-speed performance while operating at lower voltages, making it suitable for interfacing with 3.3V and 5V systems.

Each of the four buffers in the SN74LVT125DG4 has a 3-state output, which means that in addition to the typical high and low logic levels, there is a third 'high-impedance' state. This high-impedance state is crucial for bus-oriented systems, as it allows the output to effectively disconnect from the circuit, preventing conflicts and enabling multiple devices to share the same bus.

Key features of the SN74LVT125DG4 include:

  • Support for Mixed-Mode Voltage Operation: The device can operate at a supply voltage of 3.3V, with 5V tolerant inputs, allowing for a flexible interface with both 3.3V and 5V logic signals without the need for external level shifters.
  • High-Drive Outputs: With the ability to source and sink up to 24 mA at the outputs, the SN74LVT125DG4 can drive multiple loads or long bus lines, providing robust signal integrity.
  • Low Power Consumption: The LVT technology ensures that power consumption is minimized without sacrificing performance, making it suitable for power-sensitive applications.
  • Improved Electromagnetic Compatibility (EMC): The device features balanced output drivers and integrated ground bounce control, which reduces emissions and improves signal quality.

The SN74LVT125DG4 is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, making it compact and easy to integrate into a wide range of electronic systems. This device is commonly used in data transmission, memory addressing, and bus management applications across various industries including telecommunications, computing, and industrial electronics.

With its combination of low-voltage operation, high-speed performance, and 3-state outputs, the SN74LVT125DG4 from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and reliability of their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1672 $52.5240
105+ $0.9577 $100.5585
165+ $0.9278 $153.0870
225+ $0.8978 $202.0050
290+ $0.8679 $251.6910
390+ $0.7781 $303.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess