EN
  • EN
  • DE

NL27WZ04DBVT1G

Part No NL27WZ04DBVT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168605-NL27WZ04DBVT1G
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Gates and Inverters
Series 27WZ
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Voltage - Supply 1.65V ~ 5.5V
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian NL27WZ04DBVT1G CAD Model

Description

ON Semiconductor NL27WZ04DBVT1G Dual Inverter

The ON Semiconductor NL27WZ04DBVT1G is a high-performance dual inverter chip designed for a wide array of applications requiring logic level conversion and signal inversion. This compact and efficient device is part of ON Semiconductor's extensive range of logic products, known for their reliability and versatility.

Key Features

  • Logic Type: Dual Inverter – The device contains two independent inverters, providing the user with the ability to invert two separate input signals.
  • Operating Voltage: The NL27WZ04DBVT1G operates at a voltage range of 1.65V to 5.5V, accommodating various logic level requirements and making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • High-Speed Operation: With a propagation delay time typically less than 2.6ns at 5V, this dual inverter is optimized for high-speed applications where rapid signal processing is crucial.
  • Power Down Protection: Inputs and outputs are designed to tolerate −0.5V to 7.0V, ensuring that the device remains protected during power-down scenarios.
  • Output Drive Capability: The NL27WZ04DBVT1G can source or sink 24 mA at outputs, providing sufficient current for driving loads in various applications.
  • Temperature Range: It operates over the extended industrial temperature range of −55°C to +125°C, making it suitable for harsh environments.
  • Packaging: The device comes in an ultra-small micro SMD package, saving valuable board space and being ideal for space-constrained applications.

Applications

The ON Semiconductor NL27WZ04DBVT1G is versatile enough to be used in a multitude of applications, including but not limited to:

  • Logic level conversion
  • Signal inversion
  • Oscillator circuits
  • Wave shaping
  • Line drivers

With its robust design and comprehensive features, the NL27WZ04DBVT1G dual inverter from ON Semiconductor is an excellent choice for designers looking to build efficient, reliable, and high-speed logic circuits. Its small footprint and flexibility in voltage compatibility ensure that it can be integrated into a wide range of electronic systems, from simple logic gates to complex digital interfaces.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess