EN
  • EN
  • DE

TPA4411YZH

Part No TPA4411YZH
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 80-mW CAPLESS STEREO HEADPHONE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271858-TPA4411YZH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA4411YZH CAD Model

Description

The TPA4411YZH is a state-of-the-art audio amplifier developed by Texas Instruments, renowned for its high-performance audio solutions. This particular model is designed to deliver exceptional sound quality with minimal distortion, making it an ideal choice for professional audio equipment, high-fidelity home theater systems, and premium automotive audio applications.

Key Features:

  • High-Quality Audio Performance: The TPA4411YZH boasts a superior audio amplification process that ensures clear and precise sound reproduction. Its design is optimized to reduce noise and distortion, providing listeners with an immersive audio experience.
  • Efficient Power Management: This amplifier is engineered for energy efficiency, which not only reduces power consumption but also minimizes heat generation. This leads to enhanced system reliability and longevity.
  • Advanced Thermal Protection: The device includes built-in thermal protection mechanisms that prevent overheating, safeguarding the amplifier and associated components from thermal damage.
  • Flexible Integration: With its compact form factor and versatile input/output options, the TPA4411YZH is designed to be easily integrated into a wide range of audio systems without compromising on space or functionality.
  • Robust Construction: Texas Instruments is known for its commitment to quality, and the TPA4411YZH is no exception. It is constructed with durability in mind, ensuring that it can withstand the rigors of continuous operation in various environments.

Applications:

The versatility of the TPA4411YZH allows it to be used in a multitude of applications where audio quality is paramount. It is particularly suited for:

  • Professional Audio Equipment
  • High-End Home Theater Systems
  • Premium Automotive Audio Systems
  • Active Speaker Modules
  • Soundbars and Portable Audio Devices

Whether you're an audiophile seeking the perfect amplifier for your home theater, an automotive manufacturer looking for a reliable audio solution, or a professional in need of high-quality audio equipment, the TPA4411YZH from Texas Instruments represents a blend of performance, efficiency, and quality that is hard to surpass.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8546 $51.3828
43+ $2.3423 $100.7189
67+ $2.2691 $152.0297
92+ $2.1959 $202.0228
118+ $2.1227 $250.4786
158+ $1.9031 $300.6898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess