EN
  • EN
  • DE

SN74LVCZ32240AZKER

Part No SN74LVCZ32240AZKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 96PBGA / Buffer, Inverting 8 Element 4 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Base Product Number SN74LVCZ3
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259272-SN74LVCZ32240AZKER
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ32240AZKER CAD Model

Description

Introducing the SN74LVCZ32240AZKER from Texas Instruments

The SN74LVCZ32240AZKER is a high-performance integrated circuit designed and manufactured by the renowned industry leader, Texas Instruments. This cutting-edge product is part of Texas Instruments' expansive SN74 family, known for its reliability and versatility across a wide range of applications.

This particular device is a 32-bit buffer and line driver designed with the purpose of facilitating the transfer and buffering of data in high-speed digital systems. It operates with a 1.65V to 3.6V VCC range, making it compatible with low-voltage applications and ensuring reduced power consumption without sacrificing performance.

The SN74LVCZ32240AZKER features an impressive array of technical specifications that make it an ideal choice for system designers looking to optimize their data pathways. It comes with 3-state outputs, which allow for connection to a bus-organized system without the risk of bus contention. This is particularly useful in scenarios where multiple data sources are interfaced with a common data sink.

With its robust latch-up performance, the device exceeds 100 mA per JESD 78, Class II, ensuring reliable operation even under stressful conditions. Additionally, it supports mixed-mode signal operation by allowing voltage references at both 3.3V and 5V, providing the flexibility needed in multi-voltage systems.

The packaging of the SN74LVCZ32240AZKER is designed with practicality in mind. It comes in a 96-Ball BGA (ZKE) package, which not only saves space on the PCB but also ensures efficient heat dissipation. This compact form factor is ideal for high-density applications where board real estate is at a premium.

Whether you're designing enterprise-level servers, high-speed communication interfaces, or advanced computing systems, the SN74LVCZ32240AZKER is engineered to meet the stringent requirements of fast-paced digital environments. Its high drive strength, low propagation delay, and robust protection features make it a smart choice for engineers looking to push the boundaries of data transmission and buffering efficiency.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to explore more about the SN74LVCZ32240AZKER and how it can be integrated into your next project.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess