EN
  • EN
  • DE

TPS1HB16FQPWPRQ1

Part No TPS1HB16FQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 16-M, 1-CH AUTOMOTIVE SMAR / Power Switch/Driver 1:1 49A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Voltage - Load 6V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 49A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HB16
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HB16FQPWPRQ1TR
Standard Package 3,000
Win Source Part Number 1137415-TPS1HB16FQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB16FQPWPRQ1 CAD Model

Description

The TPS1HB16FQPWPRQ1 is a state-of-the-art automotive high-side switch developed by Texas Instruments, designed to manage power distribution in vehicular applications. This robust component is engineered to operate with a supply voltage ranging from 3.5V to 28V, making it versatile for a wide array of automotive systems.

Key Features

  • High-Accuracy Current Sense: The TPS1HB16FQPWPRQ1 includes an integrated current-sensing feature that allows for precise monitoring of the load current, ensuring optimal performance and safety.
  • Thermal Shutdown Protection: With an in-built thermal shutdown mechanism, the device is safeguarded against overheating, thereby enhancing its reliability and longevity.
  • Wide Operating Voltage Range: The device is designed to accommodate a broad range of operating voltages, suitable for various automotive electrical systems.
  • Diagnostic Functions: It comes equipped with diagnostic capabilities that provide feedback on the status of the switch, load, and system, which is crucial for maintaining the health of the application.
  • Robust Design: The TPS1HB16FQPWPRQ1 is built to withstand the harsh conditions typical in automotive environments, including exposure to high temperatures and vibrations.

Applications

The versatility of the TPS1HB16FQPWPRQ1 makes it ideal for a variety of automotive applications, including but not limited to:

  • Powertrain systems
  • Body control modules
  • Automotive lighting
  • Smart fuse replacement

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TPS1HB16FQPWPRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, complying with the AEC-Q100 standard for automotive quality. This ensures that the product is reliable and performs consistently even under the most demanding conditions.

Environmental Compliance

The TPS1HB16FQPWPRQ1 adheres to environmental standards and is RoHS compliant, reflecting Texas Instruments' dedication to sustainability and environmental responsibility.

With its combination of performance, diagnostic capabilities, and robust design, the TPS1HB16FQPWPRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and reliability of their automotive power distribution systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6570 $57.9950
75+ $1.3596 $101.9700
115+ $1.3171 $151.4665
160+ $1.2746 $203.9360
205+ $1.2322 $252.6010
275+ $1.1047 $303.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,271 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess