EN
  • EN
  • DE

SN74LVCC3245ADWRG4

Part No SN74LVCC3245ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVCC
Package Bulk
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3 V ~ 3.6 V
Voltage - VCCB 3 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVCC3245
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849014-SN74LVCC3245ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245ADWRG4 CAD Model

Description

SN74LVCC3245ADWRG4 Octal Bus Transceiver

The SN74LVCC3245ADWRG4 from Texas Instruments is a high-performance, octal bus transceiver designed to facilitate bidirectional communication between two buses. It is part of the LVCC family, which is characterized by low-voltage operation and compatibility with mixed-voltage systems. This integrated circuit is optimal for applications that require efficient data transfer in a controlled manner, such as data exchange between different components within a computer, communication devices, or industrial equipment.

The device operates on a 3.3V power supply, but it can interface with 5V signals thanks to its tolerant inputs and outputs. This feature makes it particularly useful in mixed-voltage environments where system components operate at different logic levels. The SN74LVCC3245ADWRG4 ensures seamless data flow while preventing damage due to voltage mismatches.

Each of the eight bidirectional data paths is controlled by a direction control (DIR) input and an output enable (OE) input. When DIR is high, data flows from the A bus to the B bus, and when DIR is low, data flows from the B bus to the A bus. The OE input can disable the output stage, allowing the bus lines to go into a high-impedance state, thus preventing contention on the bus lines.

The SN74LVCC3245ADWRG4 is housed in a 24-pin SOIC (Small Outline Integrated Circuit) package, making it compact and suitable for space-constrained applications. Moreover, the wide operating temperature range from -40°C to 85°C ensures reliable performance in various environmental conditions.

Key features of the SN74LVCC3245ADWRG4 include:

  • Compatible with mixed-voltage systems (3.3V to 5V)
  • Low power consumption
  • High drive capability
  • Control inputs (DIR, OE) for data flow direction and output enable/disable
  • High-impedance outputs for bus contention prevention
  • Wide operating temperature range
  • Industry-standard SOIC packaging for easy integration

Overall, the SN74LVCC3245ADWRG4 is a versatile and reliable solution for applications that require the transfer of data between different voltage domains, offering both protection and performance in a small package.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1900 $53.5500
90+ $1.1147 $100.3230
140+ $1.0771 $150.7940
200+ $1.0018 $200.3600
260+ $0.9641 $250.6660
325+ $0.9264 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess