EN
  • EN
  • DE

SN74LVC863ADBRE4

Part No SN74LVC863ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SSOP / Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74LVC86
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259350-SN74LVC863ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC863ADBRE4 CAD Model

Description

Overview of SN74LVC863ADBRE4

The SN74LVC863ADBRE4 is a high-performance, low-voltage CMOS device manufactured by Texas Instruments. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The product is designed to meet the needs of high-speed data transfer and signal processing in a wide range of electronic applications.

Key Features

  • Logic Type: The SN74LVC863ADBRE4 is a 9-bit buffer and line driver that provides high-speed data transfer capabilities.
  • Supply Voltage: It operates at a supply voltage ranging from 2.7V to 3.6V, making it suitable for low-voltage applications and ensuring low power consumption.
  • Data Rate: The device supports high data rates, which is essential for applications requiring rapid data processing and communication.
  • Output Drive: It features a strong output drive, which can handle high-current loads, ensuring reliable signal integrity even in demanding situations.
  • Package: The SN74LVC863ADBRE4 comes in a DBRE package, which is a TSSOP (Thin Shrink Small Outline Package) type, offering a compact footprint for space-constrained applications.

Applications

The versatility of the SN74LVC863ADBRE4 makes it suitable for a variety of applications, including:

  • Memory buffering and data storage devices
  • Communication interfaces such as USB, Ethernet, and other serial/parallel buses
  • Signal routing and distribution in complex digital systems
  • High-speed computing and data processing equipment
  • Consumer electronics that require efficient power management

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC863ADBRE4 is no exception. It is built to meet strict industry standards, ensuring long-term performance and stability in a range of environmental conditions. The device also features electrostatic discharge (ESD) protection, safeguarding it from potential damage during handling and operation.

With its combination of high-speed performance, low-power operation, and compact packaging, the SN74LVC863ADBRE4 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2159 $50.5908
29+ $3.4592 $100.3168
45+ $3.3511 $150.7995
62+ $3.2430 $201.0660
80+ $3.1349 $250.7920
107+ $2.8106 $300.7342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,802 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess