EN
  • EN
  • DE

DSPB56007FJ66

Part No DSPB56007FJ66
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (C - E)
Description DSPB56007FJ66 Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056335-DSPB56007FJ66
Categories OEM Parts(C-E)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPB56007FJ66 CAD Model

Description

The DSPB56007FJ66 is a 16-bit fixed-point digital signal processor (DSP) from Freescale Semiconductor (now NXP). It belongs to the 56000 family of DSPs and is designed for a variety of signal processing applications. It offers a balance of performance, power efficiency, and cost-effectiveness.

Applications

  • Audio processing (effects, equalization, encoding/decoding)
  • Voice recognition and synthesis
  • Motor control
  • Industrial automation
  • Telecommunications

Features

  • Core: 56000 family DSP core
  • Clock Speed: 66 MHz
  • Memory: On-chip RAM and ROM (sizes vary, consult datasheet)
  • Peripherals: Serial communication interfaces (SCI, SPI), timers, analog-to-digital converters (ADCs), digital-to-analog converters (DACs) (presence and configuration vary depending on specific variant)
  • Instruction Set: Optimized for DSP algorithms (multiply-accumulate, FFT, etc.)
  • Package: Typically available in surface-mount packages (e.g., QFP)
  • Power Consumption: Low power consumption for embedded applications

Benefits

  • High Performance: Efficiently executes signal processing algorithms
  • Flexibility: Programmable for a wide range of applications
  • Integrated Peripherals: Reduces the need for external components
  • Low Power: Suitable for battery-powered and portable devices
  • Cost-Effective: Offers a good balance of performance and cost

Additional Details

The DSPB56007FJ66 is a mature product that has been used in many embedded systems. It features a Harvard architecture, which allows simultaneous fetching of instructions and data, improving performance. The precise memory sizes (RAM, ROM) and available peripherals will vary depending on the specific variant of the DSPB56007. Consult the NXP/Freescale datasheet for the exact specifications of the DSPB56007FJ66. Development tools, including assemblers, compilers, and debuggers, are available to support software development for this DSP. This part number is designed for embedded systems requiring dedicated signal processing capabilities.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess