EN
  • EN
  • DE

MUX08FP

Part No MUX08FP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 300OHM 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 300Ohm
Channel-to-Channel Matching (ΔRon) 21Ohm
Switch Time (Ton, Toff) (Max) 2µs, 400ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MUX08
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646004-MUX08FP
Ultra Librarian 3D Model Ultra Librarian MUX08FP CAD Model

Description

Introducing the MUX08FP from Analog Devices Inc.

The MUX08FP is a precision, eight-channel analog multiplexer that offers a perfect solution for designers looking for a high-performance switching device. Manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry, this multiplexer combines innovation with reliability to deliver exceptional signal accuracy and switching capabilities.

Key Features

  • Eight Single-Ended Channels: The MUX08FP provides eight individual channels for single-ended analog signals, making it ideal for data acquisition systems, test equipment, and multipoint monitoring applications.
  • Low On-Resistance: With a typical on-resistance of just 100 ohms, this multiplexer ensures minimal signal attenuation, preserving the integrity of the analog signal as it passes through the device.
  • Low Crosstalk and Off-Channel Leakage: The device is designed to minimize interference between channels, offering low crosstalk and off-channel leakage to maintain signal fidelity.
  • Break-Before-Make Switching: The MUX08FP features break-before-make switching, which prevents momentary shorting of adjacent channels during the transition, thus protecting the device and the signals it carries.
  • Wide Supply Range: Operating with a supply range of ±15V to ±20V, the MUX08FP is versatile and can be integrated into a variety of system voltages, making it highly adaptable for different applications.
  • Plug-In Replacement: This multiplexer is designed as a plug-in replacement for industry-standard 16-pin DIP packages, ensuring easy integration and retrofitting in existing designs without the need for significant board rework.

Applications

The MUX08FP is well-suited for a range of applications where accurate and reliable analog signal routing is critical. It is commonly used in:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control Systems
  • Medical Instrumentation
  • Avionics

Whether you're developing sophisticated industrial systems or precision instruments, the MUX08FP delivers the performance and quality that Analog Devices Inc. is known for. Its robust design and flexible operation make it an essential component for any application requiring reliable multiplexing of analog signals.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3984 $61.5936
10+ $12.6345 $126.3450
15+ $12.2398 $183.5970
20+ $11.8450 $236.9000
26+ $11.4501 $297.7026
34+ $10.2656 $349.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess