EN
  • EN
  • DE

SN74LVC2T45YEPR

Part No SN74LVC2T45YEPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8DSBGA / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74LVC2T
Other Names 296-17035-2R,296-17035-2,296-17035-1,296-17035-1R,296-17035-6,-296-17035-1,-SN74LVC2T45YEPRR,296-17035-6R,-296-17035-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256025-SN74LVC2T45YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2T45YEPR CAD Model

Description

The SN74LVC2T45YEPR from Texas Instruments is a state-of-the-art, dual-bit, dual-supply bus transceiver designed to provide seamless data communication between two distinct voltage nodes. This device is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Flexible Voltage Translation: The SN74LVC2T45YEPR is capable of translating signals between two different voltage domains, ranging from 1.65V to 5.5V on both the A and B ports, making it an ideal choice for multi-voltage systems.
  • Bi-Directional Interface: With its dual-bit design, this transceiver can transfer data in both directions, from A to B or B to A, depending on the direction-control (DIR) input, facilitating versatile data exchange.
  • High-Speed Data Transfer: The device supports high-speed data transfer with a maximum data rate that is suitable for a wide array of applications, from consumer electronics to industrial control systems.
  • Low Power Consumption: Engineered for power-sensitive applications, the SN74LVC2T45YEPR maintains a low power consumption profile even at high speeds, ensuring energy efficiency in your designs.
  • Robust ESD Protection: The transceiver is equipped with robust Electrostatic Discharge (ESD) protection on all pins, safeguarding the device from static damage and enhancing system reliability.

Applications

The versatility of the SN74LVC2T45YEPR makes it suitable for a wide range of applications, including but not limited to:

  • Multivoltage digital system interfaces
  • Data bus communication in consumer electronics
  • Level shifting for microprocessors and microcontrollers
  • Signal bridging in mixed-signal boards

Package and Quality

The SN74LVC2T45YEPR is offered in a compact, surface-mount package that is designed for streamlined PCB layout and space-saving integration. Texas Instruments ensures high manufacturing standards, providing a reliable and high-quality component suitable for commercial and industrial grade applications.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess