EN
  • EN
  • DE

LM48824TM/NOPB

Part No LM48824TM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .037W G 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class G
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 37mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA
Dimension 16-WFBGA, DSBGA
Win Source Part Number 1054637-LM48824TM/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LM48824TM/NOPB CAD Model

Description

The LM48824TM/NOPB is a high-performance audio amplifier designed and manufactured by Texas Instruments. This innovative product is specifically engineered to deliver premium sound quality with minimal power consumption, making it an ideal solution for portable audio applications. Its advanced features and cutting-edge technology cater to the needs of modern audio devices, ensuring an exceptional listening experience.

Key Features

  • Output Power: The LM48824 is capable of delivering 80mW of continuous average power to a 16 Ohm load with 0.1% THD+N from a 5V power supply, ensuring loud and clear audio output without distortion.
  • Efficiency: With an efficiency greater than 90%, this audio amplifier reduces power loss and heat generation, thereby extending the battery life of portable devices.
  • Noise Reduction: It features an ultra-low noise floor and a signal-to-noise ratio that exceeds 90dB, which translates into a crisp and clean audio output, free from unwanted noise and interference.
  • Capacitor-Less Output: The innovative capacitor-less output eliminates the need for output DC blocking capacitors, reducing external component count and saving board space.
  • Advanced Pop & Click Suppression: The LM48824 incorporates advanced circuitry that minimizes turn-on and turn-off transients, providing pop-and-click-free startup and shutdown.

Applications

The LM48824TM/NOPB is versatile and can be used in a range of audio applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM48824TM/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. The NOPB designation indicates that the product is lead-free, which makes it compliant with RoHS regulations and environmentally friendly.

Technical Specifications

Parameter Value
Manufacturer Texas Instruments
Product Category Audio Amplifiers
RoHS Yes
Output Power 80mW
THD+N 0.1%
Efficiency >90%
SNR >90dB
Operating Temperature Range -40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess