EN
  • EN
  • DE

LM139AWG/883

Part No LM139AWG/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW POWER LOW OFFSET VOLTAGE QUA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tray
Product Status Active
Type Differential
Number of Elements 4
Output Type Open-Collector, Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 1000pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2mA
CMRR, PSRR (Typ) 70dB CMRR, 60dB PSRR
Propagation Delay (Max) 1.3µs (Typ)
Hysteresis 10mV
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CSOIC (0.250", 6.35mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614156-LM139AWG/883
Ultra Librarian 3D Model Ultra Librarian LM139AWG/883 CAD Model

Description

Product Overview: LM139AWG/883

The LM139AWG/883 is a high-performance, precision quad comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LM139 series, which is known for its reliability and versatility in various applications. The LM139AWG/883 is specifically designed to meet the stringent requirements of military standards, making it an ideal choice for use in harsh environments and critical systems.

Key Features

  • Wide Operating Voltage Range: The comparator can function effectively across a wide range of voltages, from 2V to 36V, or ±1V to ±18V when using a dual supply. This flexibility makes it suitable for many different types of electronic circuits and systems.
  • Low Input Bias Current: With a low input bias current, the LM139AWG/883 ensures accurate performance, which is critical for precision applications.
  • Low Input Offset Voltage: The device is designed to have a minimal input offset voltage, which enhances its ability to detect small differential voltages, a vital characteristic for precision comparators.
  • Low Power Consumption: Despite its robust performance, the LM139AWG/883 is engineered to consume minimal power, which is beneficial for battery-powered devices and energy-efficient systems.
  • Fast Response Time: The comparator boasts a quick response time, which is essential for applications that require rapid signal processing.

Applications

  • Military and Aerospace: Due to its compliance with military standards, the LM139AWG/883 is perfectly suited for use in aerospace and defense equipment where reliability is paramount.
  • Industrial: Its robustness and precision make it a good fit for industrial control systems, where it can be used for voltage level detection and control signal generation.
  • Automotive: The device's wide operating temperature range and high reliability are ideal for automotive electronics, which must perform under a range of environmental conditions.
  • Telecommunications: The LM139AWG/883 can be used in telecom infrastructure to manage signal threshold detection and other comparator functions.

The LM139AWG/883 from Texas Instruments is a testament to the company's commitment to providing high-quality, durable components for the most demanding applications. Its precision, coupled with its robustness, makes it a top choice for professionals looking for a reliable comparator solution.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9107 $57.9107
3+ $47.5164 $142.5492
4+ $46.0316 $184.1264
5+ $44.5467 $222.7335
6+ $43.0618 $258.3708
8+ $38.6071 $308.8568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess