Product Description: Texas Instruments SN74LVC2G34DCKR
The SN74LVC2G34DCKR is a high-quality, dual-buffer gate from Texas Instruments, a leading innovator in the field of semiconductor technology. This product is designed to provide robust functionality and reliable performance in various applications.
Key Features
- Operational Voltage Range: 1.65 V to 5.5 V
- Maximum tpd of 4.2 ns at 3.3 V
- Low Power Consumption: ICC of 10 μA Max
- ±24-mA Output Drive at 3.3 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
The SN74LVC2G34DCKR is a dual-buffer gate that is designed to operate from 1.65 V to 5.5 V. This wide range of operational voltage allows for flexible use in a variety of settings. It boasts a maximum propagation delay time (tpd) of 4.2 ns at 3.3 V, ensuring fast and efficient operation.
One of the key features of this product is its low power consumption. With a maximum ICC of 10 μA, it is an energy-efficient solution for your circuit needs. Despite its low power usage, it still provides a robust ±24-mA output drive at 3.3 V.
The SN74LVC2G34DCKR also supports live insertion, partial-power-down mode, and back-drive protection, thanks to its Ioff feature. This makes it a versatile and reliable component for a wide range of applications.
Applications
This dual-buffer gate is ideal for use in applications such as:
- AV receivers
- Public address systems
- Professional audio mixers
- Televisions and monitors
- Home and professional audio systems
With its impressive features and wide application range, the Texas Instruments SN74LVC2G34DCKR is a valuable addition to any electronic circuit design or system.