Product Overview: MC74VHC1G04DTT1G from ON Semiconductor
The MC74VHC1G04DTT1G is a high-speed CMOS inverter integrated circuit (IC) fabricated by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to deliver the ultimate in performance for modern electronic designs, ensuring both high-speed operation and minimal power consumption.
Key Features
- Logic Type: CMOS Inverter
- Supply Voltage Range: 2V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both low and high voltage systems.
- High Speed: Propagation delay times as low as 2.6ns at VCC = 5V, making it suitable for high-speed applications.
- Low Power Dissipation: With a static power consumption of only 1µA maximum at VCC = 5.5V, the device is ideal for power-sensitive designs.
- High Noise Immunity: The VHC series is known for its excellent noise immunity, characteristic of CMOS technology.
- Output Drive Capability: Capable of driving 8mA at 5V, allowing for direct drive of small loads.
- Package: Supplied in a small, surface-mount package (DTT1G), optimizing board space and enabling use in compact electronic assemblies.
Applications
The MC74VHC1G04DTT1G is versatile and can be used in a wide range of applications, including:
- Logic level conversion
- Wave shaping
- Signal inversion
- High-speed computing
- Portable and battery-powered electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHC1G04DTT1G is no exception, with rigorous testing and quality assurance measures in place to ensure reliable performance in demanding environments.
For designers and engineers looking for a dependable and efficient inverter solution, the MC74VHC1G04DTT1G from ON Semiconductor stands out as a component that meets stringent performance criteria while simplifying design complexities.