EN
  • EN
  • DE

SN74LVC1G98DCKRG4

Part No SN74LVC1G98DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CONFIGURABLE MULTIPLE-FUNCTION GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255581-SN74LVC1G98DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G98DCKRG4 CAD Model

Description

Product Overview: SN74LVC1G98DCKRG4

The SN74LVC1G98DCKRG4 is a highly versatile configurable multiple-function gate from Texas Instruments, designed to meet a wide range of logic needs in modern electronic applications. This single-gate product is part of the 74LVC family, known for its low-voltage operation and compatibility with LVTTL and LVCMOS technologies.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G98DCKRG4 ensures reduced power consumption while maintaining high speed. It operates over a broad voltage range of 1.65V to 5.5V, which makes it suitable for interfacing with both 3.3V and 5V systems. This flexibility is invaluable in mixed-voltage environments, ensuring seamless communication between devices operating at different logic levels.

The device's configurable logic function allows it to be programmed to perform a wide variety of logical operations, such as AND, OR, NAND, NOR, XOR, XNOR, and even more complex functions. This is achieved through the use of a set of input and function select pins, which determine the logical operation that the gate will perform. This feature provides designers with the ability to use the same component for multiple purposes within a circuit, minimizing inventory and simplifying design and testing processes.

Housed in a compact 6-pin SC70 package, the SN74LVC1G98DCKRG4 is ideal for space-constrained applications. It also features a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Additional technical features of the SN74LVC1G98DCKRG4 include Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This results in increased noise immunity and allows the gate to be used in applications with less stringent signal conditioning requirements. Furthermore, the device supports down translation to VCC, adding to its versatility in mixed-voltage systems.

Overall, the SN74LVC1G98DCKRG4 from Texas Instruments is an excellent choice for designers looking for a configurable, multi-function logic gate that is both power-efficient and flexible enough to adapt to various digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
Analog Devices Inc.
IC GATE XOR/XNOR 28GBPS 16QFN
Lowest to $444.1056
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.7296
ON Semiconductor
Differential 2-Input XOR/XNOR
Lowest to $9.7759
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1118 $50.3100
1,090+ $0.0918 $100.0620
1,690+ $0.0889 $150.2410
2,330+ $0.0860 $200.3800
3,005+ $0.0832 $250.0160
4,025+ $0.0746 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,910 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess