EN
  • EN
  • DE

NL7SZ57DBVT1G

Part No NL7SZ57DBVT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULTIFUNCTION SC74-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000960-NL7SZ57DBVT1G
Manufacturer onsemi
Category Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable
Series 7SZ
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian NL7SZ57DBVT1G CAD Model

Description

ON Semiconductor NL7SZ57DBVT1G Multipurpose Logic Gate

The ON Semiconductor NL7SZ57DBVT1G is a versatile and high-performance multipurpose logic gate, designed to meet a wide array of application requirements in modern electronics. This compact and efficient device offers the functionality of a configurable multiple-function gate with a 2-input universal logic gate. Its small footprint and low power consumption make it an ideal choice for space-constrained applications that require reliable logic operations.

Key Features

  • Configurable Logic Function: The NL7SZ57DBVT1G can be configured to perform any one of the five standard 2-input logic functions: AND, OR, XOR, NAND, NOR, and XNOR. This versatility allows designers to use the device in various circuits without the need to stock multiple different logic gate types.
  • High-Speed Operation: With its ability to operate at high speeds, this logic gate is suitable for fast-switching applications, ensuring minimal propagation delay in critical signal paths.
  • Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered and energy-efficient designs.
  • 5 V Tolerant Inputs: Input terminals are 5 V tolerant, enabling the device to interface with higher voltage logic levels without the need for level shifters.
  • Multiple Package Options: The NL7SZ57DBVT1G is available in a variety of package types, including the ultra-small μDFN package and the SOT-353 package, providing flexibility for different design layouts and space requirements.

Applications

The ON Semiconductor NL7SZ57DBVT1G is suitable for a vast range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Computing and data storage systems
  • Telecommunications and networking equipment
  • Consumer electronics
  • Industrial control systems

With its ability to perform multiple logic functions in a single device, the NL7SZ57DBVT1G from ON Semiconductor simplifies design complexity and helps reduce inventory costs. Its robust performance and flexible configuration options make it a valuable component for any designer looking to create efficient, reliable, and high-speed digital systems.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess