EN
  • EN
  • DE

HMC851LC3C

Part No HMC851LC3C
Manufacturer Analog Devices Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 28GBPS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000108-HMC851LC3C
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Logic- Gates and Inverters - Multi-Function, Configurable
Package Strip
Number of Circuits 1
Voltage - Supply -3V ~ -3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-LFQFN Exposed Padt
Base Product Number HMC851
Product Status Active
Ultra Librarian 3D Model Ultra Librarian HMC851LC3C CAD Model

Description

Product Overview: HMC851LC3C from Analog Devices Inc.

The HMC851LC3C, manufactured by Analog Devices Inc., represents a cutting-edge solution in the field of Radio Frequency (RF) and microwave technology. This high-performance component is designed to cater to the demanding requirements of modern communication systems, test equipment, and radar applications. It stands out for its exceptional performance, reliability, and integration capabilities.

Key Features

  • Frequency Range: The HMC851LC3C operates over a broad frequency range, making it versatile for various applications in the RF spectrum.
  • High Isolation: It provides excellent isolation, which minimizes signal interference and ensures the integrity of the transmitted or received signals.
  • Low Insertion Loss: The device exhibits low insertion loss, enhancing overall system efficiency by allowing more signal power to pass through.
  • Compact Form Factor: Housed in a compact LC3C package, the HMC851LC3C is designed for space-constrained applications without compromising performance.

Applications

  • Communication Systems: Ideal for use in both commercial and military communication systems where performance and reliability are paramount.
  • Test and Measurement Equipment: Its precision and wide frequency range make it suitable for sophisticated test and measurement setups.
  • Radar Systems: The HMC851LC3C's high isolation and low insertion loss characteristics are critical for radar applications requiring accurate signal processing.

Analog Devices Inc. is renowned for their commitment to quality and innovation, and the HMC851LC3C is no exception. It is engineered to meet the rigorous standards of today's RF and microwave industry, ensuring that it can handle the complexities of advanced electronic systems. Whether it's for communication infrastructure, aerospace, defense, or laboratory environments, this product offers a blend of performance and durability that professionals can rely on.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team. The HMC851LC3C is not just a component; it's a testament to Analog Devices Inc.'s leadership in the RF and microwave space.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.0990
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $444.1056 $444.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess