SN74AUP1G97DCKRG4 - Configurable Multiple-Function Gate by Texas Instruments
The SN74AUP1G97DCKRG4 from Texas Instruments is a versatile, low-power configurable multiple-function gate, designed to meet a wide array of digital logic needs. This innovative component is a part of the AUP (Advanced Ultra-low Power) family, which is renowned for its low-power consumption and high-performance operation, making it an ideal choice for power-sensitive applications.
This configurable gate offers a unique feature that allows the user to configure the device into one of five standard logic functions: AND, OR, NAND, NOR, or XNOR. This is achieved through the use of three input pins (S0, S1, and IN) and one output pin (Y). By setting the S0 and S1 pins to the appropriate logic levels, the user can select the desired logic function, providing a high degree of flexibility within a single device.
With its tiny SC70 (SOT-323) 6-pin package, the SN74AUP1G97DCKRG4 is perfect for space-constrained applications. Its low static power consumption and wide operating voltage range of 0.8V to 3.6V further enhance its suitability for battery-operated and portable devices. The device also supports partial-power-down mode operation, which reduces power consumption when not in active use.
The SN74AUP1G97DCKRG4 is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperature conditions. This, combined with Texas Instruments' reputation for quality and durability, makes the SN74AUP1G97DCKRG4 a trusted choice for engineers and designers looking for a configurable logic solution in their digital circuits.
Whether you are designing consumer electronics, mobile devices, or industrial control systems, the SN74AUP1G97DCKRG4 offers a compact, power-efficient, and flexible solution for implementing a variety of logic functions within your application.
Key Features:
- Configurable to 5 different logic functions
- Low static power consumption
- Wide operating voltage range (0.8V to 3.6V)
- Support for partial-power-down mode
- Small 6-pin SC70 (SOT-323) package
- Operational temperature range of -40°C to +85°C