EN
  • EN
  • DE

MC10H101FNR2G

Part No MC10H101FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR QUAD ECL 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 120622-MC10H101FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10H101FNR2G CAD Model

Description

ON Semiconductor MC10H101FNR2G - Logic Gate

The MC10H101FNR2G is a high-performance, quadruple 2-input NAND gate designed by ON Semiconductor. This logic gate is a fundamental component in the realm of digital electronics, serving a wide range of applications that require fast and reliable logic operations. The device is part of the 10H series, which is well-known for its high-speed ECL (Emitter Coupled Logic) technology.

Key Features

  • Technology: The MC10H101FNR2G is built on advanced ECL technology, ensuring rapid switching times and high signal integrity, making it suitable for high-speed computing and data processing applications.
  • Logic Type: Quadruple 2-input NAND gate, a versatile component used to build various logic functions and circuits.
  • Package: This device is available in a PLCC-20 package, which provides a compact footprint while allowing for efficient heat dissipation and easy integration into various circuit designs.
  • Operating Voltage: The gate operates at a nominal voltage of -4.2V, in line with ECL power supply standards.
  • Performance: With propagation delay times typically under 1.0 ns, the MC10H101FNR2G is designed for applications that demand high-speed logic operations.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The MC10H101FNR2G is widely used in digital systems where high-speed and reliable logic operations are crucial. Its applications span across various fields such as:

  • High-speed computing systems
  • Data communication equipment
  • Instrumentation and measurement devices
  • Aerospace and military electronics
  • Complex logic circuit implementations

ON Semiconductor's MC10H101FNR2G is a testament to the company's commitment to providing high-quality, performance-driven components. It is an ideal choice for designers and engineers looking to enhance the speed and efficiency of their digital systems.

You May Also Be Interested in

NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
NXP / Nexperia
Lowest to $0.2599
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess