EN
  • EN
  • DE

SN74LVC1G97DCKRE4

Part No SN74LVC1G97DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GATE CONFIG SC70-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G97
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258203-SN74LVC1G97DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97DCKRE4 CAD Model

Description

The SN74LVC1G97DCKRE4 from Texas Instruments is a versatile and high-performance configurable multiple-function gate that is a part of the 74LVC family. This device is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications including those that interface with 5V systems. This feature ensures that the SN74LVC1G97DCKRE4 is compatible with mixed-voltage environments and can be used in various logic-level translations.

Key Features

  • Configurable Multiple Logic Functions: The device can be configured as one of seven different standard logic gates (AND, OR, XOR, NAND, NOR, XNOR, or NOT), providing a high level of flexibility in logic design.
  • Low Power Consumption: With its low power consumption, it is ideal for battery-powered and low-power applications.
  • Wide Operating Voltage Range: The broad voltage range of 1.65 V to 5.5 V allows for interfacing with a variety of logic levels, ensuring compatibility with both newer low-voltage systems and legacy 5V systems.
  • High Drive Capability: The SN74LVC1G97DCKRE4 can drive up to +/-24 mA at the output, allowing for direct driving of small loads.
  • Schmitt-Trigger Inputs: The inputs include Schmitt triggers that provide hysteresis, which is beneficial for transforming slowly changing input signals into sharply defined jitter-free output signals.

Applications

The device's flexibility in voltage and configuration makes it suitable for a range of applications, including:

  • Signal gating
  • Logic level translation
  • Function generation
  • Complex logic circuit implementation

Package and Quality

The SN74LVC1G97DCKRE4 comes in a space-saving 6-pin SC70 package, which is ideal for compact PCB layouts. Texas Instruments ensures high reliability and performance by subjecting their products to rigorous testing and quality control procedures.

Environmental and Regulatory Compliance

The device is RoHS compliant and is free from lead (Pb), ensuring that it meets environmental standards and can be used in products sold worldwide.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or consult the SN74LVC1G97DCKRE4 datasheet.

You May Also Be Interested in

Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0843 $50.1585
1,270+ $0.0790 $100.3300
1,970+ $0.0763 $150.3110
2,820+ $0.0710 $200.2200
3,665+ $0.0683 $250.3195
4,570+ $0.0657 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,340 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess