EN
  • EN
  • DE

SN74AUP1G98YEPR

Part No SN74AUP1G98YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1G98
Other Names TEXTISSN74AUP1G98YEPR,2156-SN74AUP1G98YEPR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258227-SN74AUP1G98YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G98YEPR CAD Model

Description

Product Overview: SN74AUP1G98YEPR by Texas Instruments

The SN74AUP1G98YEPR is a highly versatile and configurable single-gate logic chip from Texas Instruments, designed to cater to a broad range of applications within the field of digital electronics. This particular component is part of the advanced ultra-low-power (AUP) series, which is engineered to deliver optimal performance with minimal power consumption, making it an ideal choice for battery-operated and power-sensitive systems.

Key Features:

  • Configurable Logic Function: With its configurable multiple-time programmable (MTP) logic functionality, the SN74AUP1G98YEPR can be programmed to perform a wide array of logic operations, such as AND, OR, XOR, NAND, NOR, XNOR, inverter, and buffer. This versatility allows designers to use the same device for multiple purposes, reducing inventory and simplifying the design process.
  • Ultra-Low Power Consumption: This device operates within a very low power range, with a typical supply voltage of 0.8V to 3.6V. It is specifically designed for low-static and dynamic power consumption, which is crucial for extending battery life in portable applications.
  • High Drive Strength: Despite its low-power design, the SN74AUP1G98YEPR does not compromise on performance. It can drive capacitive loads while maintaining fast switching times, which is essential for maintaining signal integrity in high-speed digital circuits.
  • Small Footprint: Packaged in a compact DSBGA (Die-Size Ball Grid Array) form, the SN74AUP1G98YEPR is suitable for space-constrained applications, allowing designers to maximize functionality in a minimal PCB area.
  • Wide Operating Temperature Range: This device is built to operate reliably over a broad temperature range, typically from -40°C to +85°C, ensuring stability and performance under varying environmental conditions.

Applications:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Low-Power Computing Devices
  • Energy-Efficient Electronics

The SN74AUP1G98YEPR's combination of low-power operation, high configurability, and small packaging makes it an excellent choice for designers looking to create efficient, compact, and flexible digital systems. Texas Instruments' commitment to quality and performance is evident in this innovative logic solution, which continues to support advancements in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess