EN
  • EN
  • DE

100304QC

Part No 100304QC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description AND/NAND GATE, 100K SERIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Logic Type AND/NAND Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number 100304
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 538210-100304QC
Ultra Librarian 3D Model Ultra Librarian 100304QC CAD Model

Description

The 538210-100304QC is a multi-function, configurable logic gate integrated circuit.

  • Circuits: 5
  • Inputs: 10 (2, 2, 2, 2, and 2 inputs respectively)
  • Gate Type: AND/NAND
  • Output Type: Differential
  • Voltage Supply: -4.2V to -5.7V
  • Mounting: Surface Mount
  • Package: 28-LCC
  • Operating Temperature: 0°C to 85°C
  • Status: Active
  • Common Use: Digital logic circuits and signal processing systems

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892
Analog Devices Inc.
IC GATE XOR/XNOR 28GBPS 16QFN
Lowest to $444.1056
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess