The HF115F/012-1ZS3 is a miniature power relay manufactured by HongFa. This relay is designed for a wide range of applications requiring reliable switching performance in a compact package. It is known for its high sensitivity and long endurance, making it suitable for various industrial and consumer electronic devices.
Applications
- Home appliances (e.g., air conditioners, refrigerators, washing machines)
- Industrial control systems
- Power supplies
- Lighting control
- Office automation equipment
Features
- Miniature size for high-density mounting
- High coil sensitivity
- Contact form: 1 Form A (SPST-NO)
- Contact rating: 10A at 250VAC / 10A at 30VDC
- Coil voltage: 12VDC
- Sealed construction (dustproof and washable)
- UL, VDE, TUV, CQC safety approvals
- RoHS compliant
Benefits
- Reliable Switching: Provides consistent and dependable performance in demanding applications.
- Compact Design: Allows for efficient use of space in circuit boards and enclosures.
- Energy Efficient: Low coil power consumption contributes to overall energy savings.
- Safety Approved: Meets stringent safety standards for global use.
- Long Life: Offers extended operational life, reducing maintenance and replacement costs.
Additional Details
The HF115F/012-1ZS3 relay features a 12VDC coil voltage, making it compatible with many common control circuits. Its contact rating of 10A at 250VAC or 10A at 30VDC enables it to handle significant power loads. The sealed construction ensures reliable operation in environments with dust and moisture. The relay's high sensitivity allows it to be activated by low-power signals, making it suitable for use with microcontrollers and other low-voltage control devices. The insulation resistance is typically 100MΩ minimum at 500VDC. The dielectric strength is 4,000VAC between coil and contacts and 1,500VAC between open contacts. The operating temperature range is typically -40°C to +85°C. This relay is commonly mounted through-hole on PCBs.