EN
  • EN
  • DE

SY10EP08VKC

Part No SY10EP08VKC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tube
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP08
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258250-SY10EP08VKC
Ultra Librarian 3D Model Ultra Librarian SY10EP08VKC CAD Model

Description

Microchip Technology's SY10EP08VKC: A High-Speed 3.3V/5V 2GHz Differential PECL/ECL ÷2 Divider

The SY10EP08VKC is a high-performance, precision differential PECL/ECL ÷2 divider designed by Microchip Technology. This device is a part of Microchip's high-speed integrated circuit portfolio and is specifically engineered to cater to the demanding requirements of high-speed data systems. With its versatility, the SY10EP08VKC can be integrated into various applications such as clock distribution networks, frequency synthesis, and data transmission systems.

Key Features

  • High-Speed Operation: Capable of functioning at speeds up to 2GHz, making it suitable for high-frequency applications.
  • Dual Supply Voltage: Operates at either 3.3V or 5V supply voltage, providing flexibility in system design and compatibility with various logic levels.
  • Differential PECL/ECL Outputs: Offers differential outputs which can drive PECL or ECL inputs, ensuring signal integrity in noisy environments.
  • Internal 75kΩ Input Pull-Down Resistors: Integrated resistors on IN and /IN inputs allow for a more simplified board layout.
  • Extended Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, guaranteeing reliable performance under extreme conditions.

Applications

The SY10EP08VKC is ideal for a wide range of applications that require high-speed data processing and precise timing, including:

  • Automated Test Equipment (ATE)
  • High-Speed Clock Distribution Networks
  • Fiber Optic Networks
  • Gigabit Ethernet and ATM Interfaces
  • Frequency Synthesis and Division

Product Specifications

Parameter Value
Max Frequency 2GHz
Supply Voltage 3.3V or 5V
Temperature Range -40°C to +85°C
Package 8-Pin MSOP

Overall, the SY10EP08VKC from Microchip Technology stands out as a robust and reliable solution for high-speed signal processing, providing designers with a versatile tool to enhance their system's performance.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess