Product Description: SN74LVC1G97DBVR by Texas Instruments
The SN74LVC1G97DBVR from Texas Instruments is a configurable multiple-function gate designed to offer a universal solution for a range of logic needs. This device operates with a power supply range of 1.65 V to 5.5 V, making it suitable for a variety of applications.
One of the key features of this product is its flexibility. The SN74LVC1G97DBVR can be configured to perform several different functions, including AND, OR, NAND, NOR, XOR, XNOR, NOT, and buffer. This makes it a versatile choice for many different circuits and systems.
This device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. It also has ±24-mA output drive at 3.3 V, which is more than enough for most applications.
The SN74LVC1G97DBVR is available in a small-outline transistor (SOT) package, making it compact and easy to incorporate into your design. It also uses a DBV Reel of 3000, which makes it cost-effective for large-scale production.
As with all Texas Instruments products, you can expect high-quality performance and reliability from the SN74LVC1G97DBVR. It is designed to meet the rigorous standards of the industry and deliver the performance you need for your projects.
Whether you're designing a complex system or just need a versatile logic gate for your project, the SN74LVC1G97DBVR from Texas Instruments is a great choice. With its wide operating range, flexible configuration options, and reliable performance, it's a versatile solution for your logic needs.
Key Features:
- Configurable multiple-function gate
- Operates with a power supply range of 1.65 V to 5.5 V
- Can perform several different functions
- Characterized for operation from -40°C to 85°C
- ±24-mA output drive at 3.3 V
- Available in a compact SOT package
- Uses a DBV Reel of 3000 for cost-effectiveness