EN
  • EN
  • DE

EVAL-ADCMP567BCPZ

Part No EVAL-ADCMP567BCPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION ADCMP567BCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Comparator
Utilized IC / Part ADCMP567
Supplied Contents Board(s)
Win Source Part Number 767786-EVAL-ADCMP567BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP567
Introduction Date October 21, 2003
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP567BCPZ CAD Model

Description

Product Overview: EVAL-ADCMP567BCPZ

The EVAL-ADCMP567BCPZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of their ADCMP567 ultra-fast comparator. This evaluation board allows designers and engineers to thoroughly test and analyze the functionality of the ADCMP567BCPZ comparator in various applications and under different conditions.

Key Features

  • Ultra-Fast Propagation Delay: The ADCMP567 comparator boasts an impressive propagation delay, making it suitable for high-speed signal processing applications.
  • PECL Output Interface: The device features a Positive Emitter-Coupled Logic (PECL) output interface, ensuring compatibility with high-speed digital systems.
  • Single Supply Operation: Optimized for single supply operation, the EVAL-ADCMP567BCPZ can be powered by a single voltage source, simplifying the power supply design.
  • Input Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, enhancing the reliability of the system.
  • Latched Output Option: The comparator includes a latched output feature, providing additional flexibility for timing critical applications.
  • Comprehensive Evaluation Features: The evaluation board includes features such as adjustable input signal conditioning, power supply decoupling, and various test points for easy probing and measurement.

Applications

The ADCMP567 comparator is designed for applications that require ultra-fast and accurate decision-making capabilities. These include:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Pulse and square wave shapers
  • High-speed instrumentation
  • Clock and data recovery circuits
  • Automatic test equipment

Design and Layout

The EVAL-ADCMP567BCPZ evaluation board is designed with a user-friendly layout, providing easy access to all the critical pins and features of the ADCMP567 comparator. The board includes edge-mounted SMA connectors for high-speed signal interfacing, as well as convenient test points for monitoring the comparator's performance.

Support and Documentation

Analog Devices Inc. provides comprehensive technical support for the EVAL-ADCMP567BCPZ, including detailed documentation, reference designs, and application notes. This ensures that users can maximize the potential of the evaluation board and the ADCMP567 comparator in their specific applications.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess