EN
  • EN
  • DE

CC2541F256TRHARQ1

Part No CC2541F256TRHARQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 40VFQFN / SimpleLink Bluetooth Low Energy Wireless MCU for Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, MSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 0dBm
Sensitivity -94dBm
Memory Size 256kB Flash, 8kB RAM
Serial Interfaces I2C, SPI, USART
GPIO 23
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 18.3mA ~ 20.8mA
Current - Transmitting 17.2mA ~ 18.6mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813848-CC2541F256TRHARQ1
Ultra Librarian 3D Model Ultra Librarian CC2541F256TRHARQ1 CAD Model

Description

Overview of Texas Instruments CC2541F256TRHARQ1

The Texas Instruments CC2541F256TRHARQ1 is a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4-GHz applications. This robust device is designed to deliver outstanding performance for a wide range of wireless applications by integrating a leading-edge RF transceiver with an industry-standard enhanced 8051 microcontroller, in-system programmable flash memory, 8-KB RAM, and many other powerful supporting features and peripherals.

Key Features

  • RF Transceiver: The CC2541F256TRHARQ1 boasts a high-performance RF core with extensive frequency coverage and low power consumption, making it ideal for Bluetooth low energy applications such as smart watches, fitness trackers, and wireless sensors.
  • Memory Configuration: With 256KB of in-system programmable flash and 8KB of SRAM, this device is well-suited for complex applications and can support over-the-air firmware updates.
  • Microcontroller: The integrated enhanced 8051 MCU provides a robust and efficient processing unit, ensuring seamless handling of complex tasks and algorithms.
  • Power Efficiency: Designed with power efficiency in mind, the CC2541F256TRHARQ1 features several low-power modes, making it an excellent choice for battery-powered applications.
  • Peripherals: A variety of peripherals including UART, timers, I2C, SPI, and more, allow for flexible interfacing with a wide range of external components and modules.

Applications

The CC2541F256TRHARQ1 is designed for applications where size and power consumption are critical. It is commonly used in:

  • Wireless sensors and actuators
  • Consumer electronics
  • Health and fitness devices
  • Home and building automation
  • Industrial monitoring and control

Quality and Reliability

As with all Texas Instruments products, the CC2541F256TRHARQ1 is manufactured to the highest quality standards, ensuring reliability and performance in the field. Whether for mass-market consumer devices or mission-critical industrial applications, this SoC stands up to the demands of any environment.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8313 $62.4939
6+ $17.0923 $102.5538
10+ $16.5582 $165.5820
13+ $16.0241 $208.3133
17+ $15.4899 $263.3283
22+ $13.8875 $305.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess