EN
  • EN
  • DE

GTL2002DP/DG+118

Part No GTL2002DP/DG+118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer NXP
Win Source Part Number 269939-GTL2002DP/DG+118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTL2002DP/DG+118 CAD Model

Description

NXP GTL2002DP/DG+118 General Purpose Translator

The NXP GTL2002DP/DG+118 is a versatile and high-performance general-purpose level translator that is designed to facilitate communication between devices operating at different voltage levels. This product is a part of NXP's advanced level shifter lineup, providing a reliable solution for applications that require voltage level translation for various protocols such as GPIO, I2C, SMBus, and other bus interfaces.

Featuring 2-bit bidirectional translation, the GTL2002DP/DG+118 allows for seamless data transfer between low voltage (down to 1.0V) and higher voltage (up to 5.5V) domains. This makes it an ideal component for mixed-voltage systems, where it helps to protect low-voltage devices from higher voltages while also enabling them to communicate with legacy systems operating at higher voltages.

The device comes in a compact DFN2020-6 (SOT1118) package, which is perfect for space-constrained applications. Its small footprint does not compromise its functionality, as it provides robust features such as over-voltage tolerant I/Os, power-off protection, and a latch-up performance that exceeds 100 mA per JESD78, Class II. These features ensure that the GTL2002DP/DG+118 can withstand harsh electrical environments and maintain data integrity.

One of the key advantages of the GTL2002DP/DG+118 is its ease of use. It does not require direction control, which simplifies the design and reduces the control lines necessary for operation. This makes it especially useful for applications where pin count is limited, and simplicity is desired.

Overall, the NXP GTL2002DP/DG+118 is a robust and reliable solution for designers looking to bridge the gap between different voltage domains. Its performance, combined with the high-quality standards of NXP semiconductors, makes it a go-to choice for system designers across various industries, including consumer electronics, automotive, and industrial control systems.

For more detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,610 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess