ON Semiconductor MC10E404FNR2G: High-Speed Quad 2-Input AND Gate
The ON Semiconductor MC10E404FNR2G is a high-performance, ECL-compatible quad 2-input AND gate designed for use in systems that require fast signal processing and minimal propagation delay. This integrated circuit is part of ON Semiconductor's 10E series, which is renowned for its high-speed digital logic performance. The MC10E404FNR2G is a perfect solution for applications such as high-speed computing, telecommunication, and data processing systems.
Constructed with advanced silicon-gate CMOS technology, the MC10E404FNR2G offers a combination of high-speed operation with reduced power consumption, making it an ideal choice for energy-efficient designs. The device operates over a wide voltage range and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.
Key Features:
- Logic Type: Quad 2-Input AND Gate
- High-Speed Performance: Fast propagation delay times enable quick processing of high-speed signals.
- Power Efficiency: Low power consumption is ideal for portable and power-sensitive applications.
- Temperature Range: Specified for operation from -40°C to 85°C, suitable for industrial applications.
- Package: The device is available in a PLCC-20 package, providing a compact footprint for space-constrained applications.
- Compatibility: ECL logic levels make it compatible with other ECL devices, allowing for seamless integration into existing designs.
The MC10E404FNR2G's robust design ensures that it can handle fast edge rates, which is critical for maintaining signal integrity in high-speed digital systems. The device's outputs can drive 50 Ω transmission lines, making it suitable for driving long-distance signals without significant degradation.
Overall, the ON Semiconductor MC10E404FNR2G is an excellent choice for designers who require a reliable, high-speed logic solution. Its combination of speed, power efficiency, and robustness makes it a versatile component for a wide range of high-performance applications.