EN
  • EN
  • DE

SN74LVC1G38DCKT

Part No SN74LVC1G38DCKT
Manufacturer Texas Instruments
Catalog OEM Souring
Description Translation Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469136-SN74LVC1G38DCKT
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT);Bulk
Product Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10µA
Current - Output High, Low -, 32mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.9ns @ 5V, 50pF
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G38DCKT CAD Model

Description

The SN74LVC1G38DCKT is a high-performance, single-gate, 2-input NAND gate IC designed for optimal efficiency in translating voltage levels. Manufactured by Texas Instruments, a leader in semiconductor innovation, this component leverages the latest in LVC (Low-Voltage CMOS) technology to ensure low power consumption while maintaining high-speed operation. Ideal for applications requiring voltage level translation from higher to lower voltages without compromising speed or power efficiency, the SN74LVC1G38DCKT is a versatile component suitable for a broad range of digital circuits. Its compact SC70 package makes it an excellent choice for space-constrained applications, including portable electronics, communication devices, and compact digital systems. The device is engineered to support a wide range of operating voltages, further enhancing its applicability across various designs and platforms.

You May Also Be Interested in

Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5889 $50.0565
210+ $0.4832 $101.4720
325+ $0.4681 $152.1325
445+ $0.4530 $201.5850
575+ $0.4379 $251.7925
765+ $0.3926 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,190 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess