EN
  • EN
  • DE
  • IT

EMC1414-1-AIZL-TR

Part No EMC1414-1-AIZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1036311-EMC1414-1-AIZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1414-1-AIZL-TR CAD Model

Description

Microchip Technology EMC1414-1-AIZL-TR Temperature Sensor

The EMC1414-1-AIZL-TR from Microchip Technology is a high-precision, multi-channel temperature sensor designed for optimal performance in a wide range of applications. This advanced sensor is ideal for monitoring multiple temperature points, which is particularly useful in system thermal management within computers, office electronics, and telecommunication systems.

Key Features:

  • Multiple Temperature Channels: The EMC1414-1-AIZL-TR boasts one internal temperature channel and four external temperature channels, enabling the monitoring of various components simultaneously.
  • High Accuracy: With its ability to provide temperature readings with an accuracy of ±1°C, this sensor ensures precise thermal monitoring and control.
  • Programmable Resolution: It offers a programmable resolution for the external channels, ranging from 9 to 12 bits, allowing flexibility in balancing the precision and speed of temperature readings.
  • Wide Temperature Range: The device operates effectively over a broad temperature range, typically from -40°C to +125°C, catering to diverse environmental conditions.
  • SMBus Interface: Communication with the EMC1414-1-AIZL-TR is facilitated through the industry-standard SMBus interface, ensuring easy integration with existing systems.
  • Low Power Consumption: Designed for power-sensitive applications, this sensor maintains a low operational power profile, which is critical for battery-powered devices.
  • Compact Package: The sensor is available in a space-saving, 10-pin MSOP package, making it suitable for applications with limited PCB real estate.

Applications:

The versatility of the EMC1414-1-AIZL-TR makes it an excellent choice for a variety of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Office Electronics
  • Industrial and Medical Equipment

Microchip Technology's commitment to quality ensures that the EMC1414-1-AIZL-TR temperature sensor is a reliable and efficient solution for thermal management needs. Its advanced features, combined with ease of use, make it an indispensable component for designers looking to enhance system stability and performance through precise temperature monitoring.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8056 $52.3640
155+ $0.6610 $102.4550
235+ $0.6404 $150.4940
325+ $0.6197 $201.4025
420+ $0.5991 $251.6220
560+ $0.5371 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,540 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess