EN
  • EN
  • DE

WSH2818R1000FEA

Part No WSH2818R1000FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 0.1 OHM 1% 5W 2818
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Resistance (Ohms) 0.1
Tolerance ±1%
Power (Watts) 5W
Composition Metal Element
Features Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -65°C to 170°C
Case / Package 2818
Height - Seated (Max) 0.055" (1.39mm)
Number of Terminations 2
Win Source Part Number 057359-WSH2818R1000FEA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSH2818R1000FEA CAD Model

Description

The WSH2818R1000FEA is a power metal strip resistor manufactured by Vishay. This resistor is designed for high-power applications where precision current sensing and voltage division are critical. It offers excellent stability and a low temperature coefficient of resistance (TCR), ensuring consistent performance even under varying operating conditions.

Applications

  • Current sensing in power supplies
  • Voltage regulation in automotive electronics
  • Feedback control in motor drives
  • Shunt resistor in battery management systems
  • High power applications in industrial automation

Features

  • High power rating: Designed to handle significant power dissipation.
  • Low resistance value: Specifically designed for accurate current sensing.
  • Low TCR: Provides stable resistance over a wide temperature range.
  • All-welded construction: Ensures robust and reliable performance.
  • RoHS compliant: Environmentally friendly construction.
  • AEC-Q200 qualified: Suitable for automotive applications.

Benefits

  • Improved accuracy in current sensing applications: The low resistance value and TCR ensure precise measurements.
  • Enhanced reliability in harsh environments: The robust construction and high-power rating provide long-term stability.
  • Reduced power losses: The low resistance minimizes wasted energy.
  • Simplified circuit design: The small size and high-power capability allow for compact designs.
  • Meets industry standards: AEC-Q200 qualification ensures suitability for automotive applications.

Additional Details

The WSH2818R1000FEA resistor typically features a resistance value of 0.1 ohms. The 2818 package size refers to its dimensions. The power rating varies depending on the specific conditions, but it is designed for relatively high-power dissipation. This resistor is commonly used in surface mount technology (SMT) assembly processes. The resistor's construction involves a solid metal alloy resistance element. The low inductance characteristic makes it suitable for high-frequency circuits as well.

You May Also Be Interested in

Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2405 $62.0250
115+ $1.0176 $117.0240
180+ $0.9864 $177.5520
245+ $0.9540 $233.7300
315+ $0.9228 $290.6820
420+ $0.8270 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess