EN
  • EN
  • DE

NTCALUGE3C60155

Part No NTCALUGE3C60155
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832927-NTCALUGE3C60155
Ultra Librarian 3D Model Ultra Librarian NTCALUGE3C60155 CAD Model

Description

The NTCALUGE3C60155 is a leaded disk NTC thermistor from Vishay. It's designed for temperature sensing, control, and compensation in a wide range of applications. The key feature of this thermistor is its high accuracy and stability, making it suitable for precise temperature measurement requirements. The 'C601' indicates a specific resistance temperature characteristic curve, and the '55' may relate to packaging or specific tolerance characteristics.

Applications:

  • Temperature Sensing in HVAC Systems: Used to measure and control air temperature in heating, ventilation, and air conditioning systems.
  • Battery Management Systems (BMS): Employed in BMS for monitoring battery temperature to ensure safe and efficient charging and discharging.
  • Automotive Temperature Control: Integrated into automotive systems to measure engine temperature, coolant temperature, and cabin temperature.
  • Industrial Temperature Control: Used in industrial processes for monitoring and controlling temperature in various manufacturing and production environments.
  • Medical Equipment: Utilized in medical devices for accurate temperature sensing in patient monitoring and diagnostic equipment.

Features:

  • High Accuracy: Offers high accuracy in temperature measurement, ensuring precise temperature control and monitoring.
  • Excellent Stability: Provides excellent stability over time, maintaining consistent performance even in harsh environments.
  • Fast Response Time: Features a fast response time, allowing for quick and accurate temperature sensing.
  • Wide Temperature Range: Operates over a wide temperature range, typically from -40°C to +125°C, suitable for diverse applications.
  • Leaded Disk Package: Comes in a leaded disk package, facilitating easy mounting and soldering.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Precise Temperature Control: Enables precise temperature control in various applications, ensuring optimal performance and safety.
  • Reliable Performance: Provides reliable performance over a long period, reducing the need for frequent replacement.
  • Easy Integration: Leaded disk package allows for easy integration into existing circuits and systems.
  • Versatile Application: Suitable for a wide range of applications, from HVAC to automotive and industrial temperature control.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-Effective Solution: Offers a cost-effective solution for accurate temperature sensing and control.

Technical Specifications: The NTCALUGE3C60155 typically has a resistance value of 6kΩ at 25°C (R25), with a beta value (B25/85) around 3977K. The tolerance on the resistance is typically ±5%. It operates within a temperature range of -40°C to +125°C. The dissipation constant is around 8 mW/°C, and the thermal time constant is approximately 15 seconds. It's designed for through-hole mounting and has a lead spacing of typically 5mm.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess