EN
  • EN
  • DE

LD006C-005W05-VJ

Part No LD006C-005W05-VJ
Manufacturer Artesyn Embedded Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Artesyn Embedded Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827382-LD006C-005W05-VJ
Ultra Librarian 3D Model Ultra Librarian LD006C-005W05-VJ CAD Model

Description

The LD006C-005W05-VJ is a DC-DC converter manufactured by Artesyn Embedded Technologies. This converter is designed to provide a stable and regulated output voltage from a DC input, making it suitable for various electronic applications. It features high efficiency and compact size, enabling easy integration into space-constrained environments.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Industrial Control Systems
  • Telecommunications Equipment
  • Distributed Power Architectures

Features

  • High Efficiency: Minimizes power loss and heat generation.
  • Compact Size: Allows for easy integration into small devices.
  • Wide Input Voltage Range: Provides flexibility in input voltage selection.
  • Regulated Output Voltage: Ensures stable and reliable power supply.
  • Overcurrent Protection: Protects the converter and connected devices from damage.
  • Short-Circuit Protection: Prevents damage due to short circuits.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Space Saving: Compact size allows for integration into small and crowded environments.
  • Flexible Application: Wide input voltage range enables use in various power systems.
  • Reliable Power Supply: Regulated output voltage ensures stable and consistent performance.
  • Enhanced Safety: Overcurrent and short-circuit protection prevent damage to the converter and connected devices.
  • Reduced Heat Generation: High efficiency minimizes heat generation, improving overall system reliability.

Additional Details

The LD006C-005W05-VJ DC-DC converter is designed with advanced switching technology to achieve high efficiency and low noise. The product datasheet from Artesyn Embedded Technologies provides detailed technical specifications, including input voltage range, output voltage, output current, efficiency, and operating temperature range. Proper thermal management is essential for ensuring optimal performance and reliability.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess